ASTM International - ASTM D2643-04

Standard Specification for Prefabricated Asphalt Reservoir, Pond, Canal, and Ditch Liner (Exposed Type)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 September 2004
Status: inactive
Page Count: 3
ICS Code (Binders. Sealing materials): 91.100.50
scope:

1.1 This specification covers prefabricated asphalt liner sheets intended for installation in accordance with Practice D 3745 to provide a continuous, exposed lining for reservoirs, ponds, canals, and ditches.

1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

1.3 The following precautionary caveat pertains only to the test method portion, Section 8, of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers prefabricated asphalt liner sheets intended for installation to provide a continuous, exposed lining for reservoirs, ponds, canals, and ditches. The liner sheets shall... View More

Document History

December 1, 2008
Standard Specification for Prefabricated Bituminous Geomembrane Used as Canal and Ditch Liner (Exposed Type)
This specification covers prefabricated asphalt liner sheets intended for installation to provide a continuous, exposed lining for reservoirs, ponds, canals, and ditches. The liner sheets shall...
ASTM D2643-04
September 1, 2004
Standard Specification for Prefabricated Asphalt Reservoir, Pond, Canal, and Ditch Liner (Exposed Type)
1.1 This specification covers prefabricated asphalt liner sheets intended for installation in accordance with Practice D 3745 to provide a continuous, exposed lining for reservoirs, ponds, canals,...
January 10, 1998
Standard Specification for Prefabricated Asphalt Reservoir, Pond, Canal, and Ditch Liner (Exposed Type)
1.1 This specification covers prefabricated asphalt liner sheets intended for installation in accordance with Practice D 3745 to provide a continuous, exposed lining for reservoirs, ponds, canals,...
Advertisement