ASTM International - ASTM D1938-02

Standard Test Method for Tear-Propagation Resistance (Trouser Tear) of Plastic Film and Thin Sheeting by a Single-Tear Method

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 March 2002
Status: inactive
Page Count: 4
ICS Code (Films and sheets): 83.140.10
scope:

1.1 This test method covers the determination of the force necessary to propagate a tear in plastic film and thin sheeting (thickness of 1 mm (0.04 in.) or less) by a single-tear method. The method is not applicable for film or sheeting material where brittle failures occur during testing.

Note 1-Film has been arbitrarily defined as sheeting having nominal thickness not greater than 0.25 mm (0.010 in.).

1.2 Constant-Rate-of-Grip Separation Test-This test method employs a constant rate of separation of the grips holding the test specimen.

1.2.1 Specimen extension may be measured in this test method by grip separation.

1.3 The values stated in SI units are to be regarded as the standard. The values given in parentheses are provided for information only.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Note 2-This standard is similar to ISO 6383-1, but is not considered technically equivalent. The specimen size for ISO 6383-1 is larger, and the method specifies different test speeds.

Document History

April 1, 2019
Standard Test Method for Tear-Propagation Resistance (Trouser Tear) of Plastic Film and Thin Sheeting by a Single-Tear Method
5.1 This test method is of value in rating the tear-propagation resistance of various plastic films and thin sheeting of comparable thickness. For highly extensible film or sheeting the deformation...
December 1, 2014
Standard Test Method for Tear-Propagation Resistance (Trouser Tear) of Plastic Film and Thin Sheeting by a Single-Tear Method
5.1 This test method is of value in rating the tear-propagation resistance of various plastic films and thin sheeting of comparable thickness. For highly extensible film or sheeting the deformation...
November 1, 2008
Standard Test Method for Tear-Propagation Resistance (Trouser Tear) of Plastic Film and Thin Sheeting by a Single-Tear Method
This test method is of value in rating the tear-propagation resistance of various plastic films and thin sheeting of comparable thickness. For highly extensible film or sheeting the deformation...
September 1, 2006
Standard Test Method for Tear-Propagation Resistance (Trouser Tear) of Plastic Film and Thin Sheeting by a Single-Tear Method
This test method is of value in rating the tear-propagation resistance of various plastic films and thin sheeting of comparable thickness. For highly extensible film or sheeting the deformation...
March 10, 2002
Standard Test Method for Tear-Propagation Resistance (Trouser Tear) of Plastic Film and Thin Sheeting by a Single-Tear Method
1.1 This test method covers the determination of the force necessary to propagate a tear in plastic film and thin sheeting (thickness of 1 mm (0.04 in.) or less) by a single-tear method. The method...
ASTM D1938-02
March 10, 2002
Standard Test Method for Tear-Propagation Resistance (Trouser Tear) of Plastic Film and Thin Sheeting by a Single-Tear Method
1.1 This test method covers the determination of the force necessary to propagate a tear in plastic film and thin sheeting (thickness of 1 mm (0.04 in.) or less) by a single-tear method. The method...
Advertisement