ASTM International - ASTM A176-99(2004)
Standard Specification for Stainless and Heat-Resisting Chromium Steel Plate, Sheet, and Strip
| Organization: | ASTM International |
| Publication Date: | 1 September 2004 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Stainless steels): | 77.140.20 |
| ICS Code (Flat steel products and semi-products): | 77.140.50 |
scope:
1.1 This specification covers stainless and heat-resisting chromium steel plate, sheet, and strip available in a wide variety of surface finishes.
1.2 The values stated in inch-pound units are to be regarded as the standard.
Note 1-Grades that were previously covered in both Specifications A 176 and A 240/A 240M have been removed from this specification and may now be supplied and purchased in compliance with Specification A 240/A 240M. The chemical and mechanical property requirements of these grades were identical in Specifications A 176 and A 240/A 240M at the time of removal from Specification A 176.
abstract:
This specification covers stainless steel and heat-resisting chromium steel plate, and strips available in a wide variety of surface finishes. The steel shall conform to specified chemical... View More
Document History