ASTM International - ASTM F1377-04
Standard Specification for Cobalt-28Chromium-6Molybdenum Powder for Coating of Orthopedic Implants (UNS R30075)
| Organization: | ASTM International |
| Publication Date: | 1 October 2004 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Implants for surgery, prosthetics and orthotics): | 11.040.40 |
scope:
1.1 This specification covers the requirements for cobalt-28chromium-6m
1.2 Powders covered under this specification may be used to form coatings by sintering or thermal spraying techniques.
1.3 This specification covers powder requirements only. It does not address properties of the coatings formed from them.
1.4 The values stated in inch-pound units are to be regarded as the standard. The SI units given in parentheses are for information only.
Document History