ASTM International - ASTM D1960-86(1995)e1
Standard Test Method for Loss on Heating of Drying Oils (Withdrawn 2003)
| Organization: | ASTM International |
| Publication Date: | 1 January 1995 |
| Status: | inactive |
| Page Count: | 1 |
| ICS Code (Binders): | 87.060.20 |
scope:
1.1 This test method covers the determination of moisture and any other material that is volatile under the conditions of the test. It is applicable to all natural drying oils.
Note 1-For solutions of drying oils in volatile organic solvents it is recommended that Test Methods D1259 or D1644 be used.
1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Specific hazard statements are given in Section 5.
Document History