ASTM International - ASTM D3531-99(2004)

Standard Test Method for Resin Flow of Carbon Fiber-Epoxy Prepreg

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2004
Status: inactive
Page Count: 3
ICS Code (Reinforced plastics): 83.120
significance And Use:

This test method is used to obtain the resin flow of carbon fiber-epoxy prepreg tape or sheet material. It is suitable for comparing lots of material of supposedly the same characteristics and... View More

scope:

1.1 This test method covers the determination of the amount of resin flow that will take place from prepreg tape or sheet under given conditions of temperature and pressure.

1.2 This standard may involve hazardous materials, operations, and equipment. This standard does not purport to address all of the safety problems associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

September 1, 2009
Standard Test Method for Resin Flow of Carbon Fiber-Epoxy Prepreg
This test method is used to obtain the resin flow of carbon fiber-epoxy prepreg tape or sheet material. It is suitable for comparing lots of material of supposedly the same characteristics and also...
ASTM D3531-99(2004)
October 1, 2004
Standard Test Method for Resin Flow of Carbon Fiber-Epoxy Prepreg
This test method is used to obtain the resin flow of carbon fiber-epoxy prepreg tape or sheet material. It is suitable for comparing lots of material of supposedly the same characteristics and also...
October 10, 1999
Standard Test Method for Resin Flow of Carbon Fiber-Epoxy Prepreg
1.1 This test method covers the determination of the amount of resin flow that will take place from prepreg tape or sheet under given conditions of temperature and pressure. 1.2 This standard may...
Advertisement