ASTM International - ASTM A481-94(2004)

Standard Specification for Chromium Metal

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2004
Status: inactive
Page Count: 3
ICS Code (Nickel, chromium and their alloys): 77.120.40
scope:

1.1 This specification covers two grades of chromium metal designated as A and B.

1.2 The values stated in inch-pound units are to be regarded as the standard.

Document History

September 1, 2025
Standard Specification for Chromium Metal
1.1 This specification covers several grades of chromium metal. 1.2 The values stated in inch-pound units are to be regarded as the standard. 1.3 This international standard was developed in...
March 1, 2020
Standard Specification for Chromium Metal
1.1 This specification covers several grades of chromium metal. 1.2 The values stated in inch-pound units are to be regarded as the standard. 1.3 This international standard was developed in...
November 1, 2015
Standard Specification for Chromium Metal
1.1 This specification covers several grades of chromium metal. 1.2 The values stated in inch-pound units are to be regarded as the standard.
April 1, 2010
Standard Specification for Chromium Metal
This specification covers the standard requirements for several grades of chromium metal. Materials shall undergo chemical analysis procedures and shall adhere to specified chemical composition...
May 1, 2005
Standard Specification for Chromium Metal
This specification covers the standard requirements for several grades of chromium metal. Materials shall undergo chemical analysis procedures and shall adhere to specified chemical composition...
ASTM A481-94(2004)
October 1, 2004
Standard Specification for Chromium Metal
1.1 This specification covers two grades of chromium metal designated as A and B. 1.2 The values stated in inch-pound units are to be regarded as the standard.
March 10, 2000
Standard Specification for Chromium Metal
1.1 This specification covers two grades of chromium metal designated as A and B. 1.2 The values stated in inch-pound units are to be regarded as the standard.
Advertisement