ASTM International - ASTM D1967-86(1995)e1

Standard Test Method for Measuring Color After Heating of Drying Oils (Withdrawn 2003)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 1995
Status: inactive
Page Count: 2
ICS Code (Colours and measurement of light): 17.180.20
ICS Code (Binders): 87.060.20
scope:

1.1 This test method covers the measurement of the color of drying oils after heating under specified conditions.

1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of whoever uses this standard to consult and establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

ASTM D1967-86(1995)e1
January 1, 1995
Standard Test Method for Measuring Color After Heating of Drying Oils (Withdrawn 2003)
1.1 This test method covers the measurement of the color of drying oils after heating under specified conditions. 1.2 The values stated in SI units are to be regarded as the standard. The values...
Advertisement