ASTM International - ASTM A706/A706M-04b

Standard Specification for Low-Alloy Steel Deformed and Plain Bars for Concrete Reinforcement

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2004
Status: inactive
Page Count: 6
scope:

1.1 General-This specification covers deformed and plain low-alloy steel bars in cut lengths or coils for concrete reinforcement intended for applications where restrictive mechanical properties and chemical composition are required for compatibility with controlled tensile property applications or to enhance weldability. The standard sizes and dimensions of deformed bars and their number designations are given in Table 1. The text of this specification references notes and footnotes that provide explanatory material. These notes and footnotes, excluding those in tables and figures, shall not be considered as requirements of this specification.

1.2 Grade-Bars are of a single minimum yield strength level: namely, 60 000 psi [420 MPa], designated as Grade 60 [420].

1.3 Plain rounds, in sizes up to and including 2 in. [50.8 mm] in diameter in coils or cut lengths, when ordered, shall be furnished under this specification. For ductility properties (elongation and bending), test provisions of the nearest smaller nominal diameter deformed bar size shall apply.

1.4 Controlled Tensile Properties-This specification limits mechanical properties (Table 2) to provide the desired yield/tensile properties for controlled tensile property applications.

1.5 Welding-This specification limits chemical composition (6.2) and carbon equivalent (6.4) to enhance the weldability of the material. When steel is to be welded, a welding procedure suitable for the chemical composition and intended use or service should be used. The use of the latest edition of ANSI/AWS D1.4 is recommended. This document describes the proper selection of the filler metals, preheat/interpass temperatures, as well as, performance and procedure qualification requirements.

1.6 This specification is applicable for orders in either inch-pound units (Specification A 706) or in SI units [Specification A 706M].

1.7 The values stated in either inch-pound units or SI units are to be regarded as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with this specification.

Document History

March 1, 2026
Standard Specification for Deformed and Plain Low-Alloy Steel Bars for Concrete Reinforcement
1.1 General—This specification covers deformed and plain low-alloy steel bars in cut lengths and coils for concrete reinforcement intended for applications where restrictive mechanical properties and...
October 15, 2025
Standard Specification for Deformed and Plain Low-Alloy Steel Bars for Concrete Reinforcement
1.1 General—This specification covers deformed and plain low-alloy steel bars in cut lengths and coils for concrete reinforcement intended for applications where restrictive mechanical properties and...
May 15, 2024
Standard Specification for Deformed and Plain Low-Alloy Steel Bars for Concrete Reinforcement
1.1 General—This specification covers deformed and plain low-alloy steel bars in cut lengths and coils for concrete reinforcement intended for applications where restrictive mechanical properties and...
December 1, 2022
Standard Specification for Deformed and Plain Low-Alloy Steel Bars for Concrete Reinforcement
1.1 General—This specification covers deformed and plain low-alloy steel bars in cut lengths and coils for concrete reinforcement intended for applications where restrictive mechanical properties and...
July 1, 2022
Standard Specification for Deformed and Plain Low-Alloy Steel Bars for Concrete Reinforcement
1.1 General—This specification covers deformed and plain low-alloy steel bars in cut lengths and coils for concrete reinforcement intended for applications where restrictive mechanical properties and...
January 15, 2016
Standard Specification for Deformed and Plain Low-Alloy Steel Bars for Concrete Reinforcement
1.1 General—This specification covers deformed and plain low-alloy steel bars in cut lengths and coils for concrete reinforcement intended for applications where restrictive mechanical properties and...
July 1, 2015
Standard Specification for Deformed and Plain Low-Alloy Steel Bars for Concrete Reinforcement
1.1 General—This specification covers deformed and plain low-alloy steel bars in cut lengths and coils for concrete reinforcement intended for applications where restrictive mechanical properties and...
April 1, 2014
Standard Specification for Deformed and Plain Low-Alloy Steel Bars for Concrete Reinforcement
1.1 General—This specification covers deformed and plain low-alloy steel bars in cut lengths and coils for concrete reinforcement intended for applications where restrictive mechanical properties and...
October 1, 2013
Standard Specification for Low-Alloy Steel Deformed and Plain Bars for Concrete Reinforcement
1.1 General—This specification covers deformed and plain low-alloy steel bars in cut lengths or coils for concrete reinforcement intended for applications where restrictive mechanical properties and...
November 15, 2009
Standard Specification for Low-Alloy Steel Deformed and Plain Bars for Concrete Reinforcement
1.1 General—This specification covers deformed and plain low-alloy steel bars in cut lengths or coils for concrete reinforcement intended for applications where restrictive mechanical properties and...
October 1, 2009
Standard Specification for Low-Alloy Steel Deformed and Plain Bars for Concrete Reinforcement
1.1 General—This specification covers deformed and plain low-alloy steel bars in cut lengths or coils for concrete reinforcement intended for applications where restrictive mechanical properties and...
May 1, 2009
Standard Specification for Low-Alloy Steel Deformed and Plain Bars for Concrete Reinforcement
1.1 General—This specification covers deformed and plain low-alloy steel bars in cut lengths or coils for concrete reinforcement intended for applications where restrictive mechanical properties and...
October 1, 2008
Standard Specification for Low-Alloy Steel Deformed and Plain Bars for Concrete Reinforcement
1.1 General—This specification covers deformed and plain low-alloy steel bars in cut lengths or coils for concrete reinforcement intended for applications where restrictive mechanical properties and...
May 1, 2008
Standard Specification for Low-Alloy Steel Deformed and Plain Bars for Concrete Reinforcement
1.1 General—This specification covers deformed and plain low-alloy steel bars in cut lengths or coils for concrete reinforcement intended for applications where restrictive mechanical properties and...
May 1, 2006
Standard Specification for Low-Alloy Steel Deformed and Plain Bars for Concrete Reinforcement
1.1 GeneralThis specification covers deformed and plain low-alloy steel bars in cut lengths or coils for concrete reinforcement intended for applications where restrictive mechanical properties and...
March 1, 2006
Standard Specification for Low-Alloy Steel Deformed and Plain Bars for Concrete Reinforcement
1.1 General—This specification covers deformed and plain low-alloy steel bars in cut lengths or coils for concrete reinforcement intended for applications where restrictive mechanical properties and...
July 1, 2005
Standard Specification for Low-Alloy Steel Deformed and Plain Bars for Concrete Reinforcement
1.1 General—This specification covers deformed and plain low-alloy steel bars in cut lengths or coils for concrete reinforcement intended for applications where restrictive mechanical properties and...
April 1, 2005
Standard Specification for Low-Alloy Steel Deformed and Plain Bars for Concrete Reinforcement
1.1 General—This specification covers deformed and plain low-alloy steel bars in cut lengths or coils for concrete reinforcement intended for applications where restrictive mechanical properties and...
ASTM A706/A706M-04b
October 1, 2004
Standard Specification for Low-Alloy Steel Deformed and Plain Bars for Concrete Reinforcement
1.1 General—This specification covers deformed and plain low-alloy steel bars in cut lengths or coils for concrete reinforcement intended for applications where restrictive mechanical properties and...
May 1, 2004
Standard Specification for Low-Alloy Steel Deformed and Plain Bars for Concrete Reinforcement
1.1 General—This specification covers deformed and plain low-alloy steel bars in cut lengths or coils for concrete reinforcement intended for applications where restrictive mechanical properties and...
January 1, 2004
Standard Specification for Low-Alloy Steel Deformed and Plain Bars for Concrete Reinforcement
1.1 General—This specification covers deformed and plain low-alloy steel bars in cut lengths or coils for concrete reinforcement intended for applications where restrictive mechanical properties and...
June 10, 2003
Standard Specification for Low-Alloy Steel Deformed and Plain Bars for Concrete Reinforcement
1.1 General—This specification covers deformed and plain low-alloy steel bars in cut lengths or coils for concrete reinforcement intended for applications where restrictive mechanical properties and...
April 10, 2003
Standard Specification for Low-Alloy Steel Deformed and Plain Bars for Concrete Reinforcement
1.1 General—This specification covers deformed and plain low-alloy steel bars in cut lengths or coils for concrete reinforcement intended for applications where restrictive mechanical properties and...
December 10, 2002
Standard Specification for Low-Alloy Steel Deformed and Plain Bars for Concrete Reinforcement
1.1 General—This specification covers deformed and plain low-alloy steel bars in cut lengths or coils for concrete reinforcement intended for applications where restrictive mechanical properties and...
March 10, 2001
Standard Specification for Low-Alloy Steel Deformed and Plain Bars for Concrete Reinforcement
1.1 General--This specification covers deformed and plain low-alloy steel bars in cut lengths or coils for concrete reinforcement intended for applications where restrictive mechanical properties and...
Advertisement