ASTM International - ASTM D1974-98

Standard Practice for Methods of Closing, Sealing, and Reinforcing Fiberboard Boxes

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 April 1998
Status: inactive
Page Count: 14
ICS Code (General purpose pallets): 55.180.20
scope:

1.1 This practice describes several methods for closing, sealing, and reinforcing fiberboard (solid and corrugated, excluding triple wall) shipping boxes used for shipment. One or several methods listed in this practice may be referenced in regulations, specifications, or contracts. (See Appendix for cross reference).

1.2 This practice is intended to be workable in both inch-pound units and SI units. Unit conversions are intended to be functional but are not necessarily exact; this should not significantly affect the performance of the closing, sealing, or reinforcing methods.

Note 1-All references to this standard should be made by closure number.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

April 10, 1998
Standard Practice for Methods of Closing, Sealing, and Reinforcing Fiberboard Boxes
1.1 This practice describes several methods for closing, sealing, and reinforcing fiberboard (solid and corrugated, excluding triple wall) shipping boxes used for shipment. One or several methods...
ASTM D1974-98
April 10, 1998
Standard Practice for Methods of Closing, Sealing, and Reinforcing Fiberboard Boxes
1.1 This practice describes several methods for closing, sealing, and reinforcing fiberboard (solid and corrugated, excluding triple wall) shipping boxes used for shipment. One or several methods...
Advertisement