ASTM International - ASTM D1977-98

Standard Test Method for Nickel and Vanadium in FCC Equilibrium Catalysts by Hydrofluoric/Sulfuric Acid Decomposition and Atomic Spectroscopic Analysis

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 March 1998
Status: inactive
Page Count: 3
ICS Code (Nickel, chromium and their alloys): 77.120.40
scope:

1.1 This test method evaluates the effect of a circulating engine coolant on metal test specimens and automotive cooling system components under controlled, essentially isothermal laboratory conditions.

1.2 This test method specifies test material, cooling system components, type of coolant, and coolant flow conditions that are considered typical of current automotive use.

1.3 The values stated in either SI or inch-pound units are to be regarded as the standard. The values given in parentheses are approximate equivalents for information only.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Specific precautionary statements are given in Section 6.

Document History

August 1, 2022
Standard Test Method for Nickel and Vanadium in FCC Equilibrium Catalysts by Hydrofluoric/Sulfuric Acid Decomposition and Atomic Spectroscopic Analysis
1.1 This test method covers the determination of nickel and vanadium in equilibrium catalysts where the vanadium and nickel concentrations are greater than 50 and 25?mg/kg, respectively. 1.2...
March 1, 2016
Standard Test Method for Nickel and Vanadium in FCC Equilibrium Catalysts by Hydrofluoric/Sulfuric Acid Decomposition and Atomic Spectroscopic Analysis
1.1 This test method covers the determination of nickel and vanadium in equilibrium catalysts where the vanadium and nickel concentrations are greater than 50 and 25 mg/kg, respectively. 1.2 The...
April 1, 2008
Standard Test Method for Nickel and Vanadium in FCC Equilibrium Catalysts by Hydrofluoric/Sulfuric Acid Decomposition and Atomic Spectroscopic Analysis
1.1 This test method covers the determination of nickel and vanadium in equilibrium catalysts where the vanadium and nickel concentrations are greater than 50 and 25 mg/kg, respectively. 1.2 The...
October 1, 2003
Standard Test Method for Nickel and Vanadium in FCC Equilibrium Catalysts by Hydrofluoric/Sulfuric Acid Decomposition and Atomic Spectroscopic Analysis
1.1 This test method covers the determination of nickel and vanadium in equilibrium catalysts where the vanadium and nickel concentrations are greater than 50 and 25 mg/kg, respectively. 1.2 The...
ASTM D1977-98
March 10, 1998
Standard Test Method for Nickel and Vanadium in FCC Equilibrium Catalysts by Hydrofluoric/Sulfuric Acid Decomposition and Atomic Spectroscopic Analysis
1.1 This test method evaluates the effect of a circulating engine coolant on metal test specimens and automotive cooling system components under controlled, essentially isothermal laboratory...
Advertisement