ASTM International - ASTM D1984-69 (1992)e1

Standard Specification for Tall Oil Fatty Acids (Withdrawn 1999)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 1992
Status: inactive
Page Count: 1
scope:

1.1 This specification covers distilled fatty acids derived from tall oil. Three types are covered as follows:

1.1.1 Type I , having a minimum of 98% fatty acids (by difference) and a maximum of 1% rosin acids.

1.1.2 Type II , having a minimum of 96% fatty acids (by difference) and a maximum of 2% rosin acids.

1.1.3 Type III , having a minimum of 90% fatty acids (by difference) and a maximum of 10% rosin acids.

Document History

ASTM D1984-69 (1992)e1
January 1, 1992
Standard Specification for Tall Oil Fatty Acids (Withdrawn 1999)
1.1 This specification covers distilled fatty acids derived from tall oil. Three types are covered as follows: 1.1.1 Type I , having a minimum of 98% fatty acids (by difference) and a maximum of 1%...
Advertisement