ASTM International - ASTM C631-95a(2004)

Standard Specification for Bonding Compounds for Interior Gypsum Plastering

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 October 1995
Status: inactive
Page Count: 5
ICS Code (Cement. Gypsum. Lime. Mortar): 91.100.10
scope:

1.1 This specification covers minimum requirements for bonding compounds for adhering interior gypsum plaster to structurally sound surfaces.

1.2 This specification also covers test methods for determining performance requirements and physical properties.

1.3 The values stated in inch-pound units are to be regarded as the standard. The SI equivalents of inch-pound units are approximate.

1.4 The following safety hazards caveat pertains only to the test methods described in this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers the minimum requirements for bonding compounds used in adhering interior gypsum plasters to structurally sound surfaces. The bonding compound should be a tinted... View More

Document History

September 1, 2014
Standard Specification for Bonding Compounds for Interior Gypsum Plastering
1.1 This specification covers minimum requirements for bonding compounds for adhering interior gypsum plaster to structurally sound surfaces. 1.2 This specification also covers test methods for...
May 1, 2009
Standard Specification for Bonding Compounds for Interior Gypsum Plastering
1.1 This specification covers minimum requirements for bonding compounds for adhering interior gypsum plaster to structurally sound surfaces. 1.2 This specification also covers test methods for...
January 1, 2000
Standard Specification for Bonding Compounds for Interior Gypsum Plastering
1.1 This specification covers minimum requirements for bonding compounds for adhering interior gypsum plaster to structurally sound surfaces. 1.2 This specification also covers test methods for...
ASTM C631-95a(2004)
October 10, 1995
Standard Specification for Bonding Compounds for Interior Gypsum Plastering
This specification covers the minimum requirements for bonding compounds used in adhering interior gypsum plasters to structurally sound surfaces. The bonding compound should be a tinted film-forming...
Advertisement