ASTM International - ASTM D1994-95(2000)

Standard Test Method for Determination of Acid Numbers of Hot-Melt Adhesives

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 2000
Status: inactive
Page Count: 2
ICS Code (Adhesives): 83.180
scope:

1.1 This test method covers the determination of acid numbers of hot-melt adhesives.

1.2 This test method is applicable for hot-melt and hot-melt/acid systems that are soluble under the conditions described. The hot melt must also give light- or medium-colored solutions when dissolved. If this is not the case another method must be used.

1.3 The values stated in SI units are to be regarded as the standard. The values in parentheses are for information only.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Specific caution statements are given in Note 1 and Note 2.

Document History

October 15, 2015
Standard Test Method for Determination of Acid Numbers of Hot-Melt Adhesives (Withdrawn 2021)
1.1 This test method covers the determination of acid numbers of hot-melt adhesives. 1.2 This test method is applicable for hot-melt and hot-melt/acid systems that are soluble under the conditions...
May 1, 2007
Standard Test Method for Determination of Acid Numbers of Hot-Melt Adhesives
1.1 This test method covers the determination of acid numbers of hot-melt adhesives. 1.2 This test method is applicable for hot-melt and hot-melt/acid systems that are soluble under the conditions...
ASTM D1994-95(2000)
January 1, 2000
Standard Test Method for Determination of Acid Numbers of Hot-Melt Adhesives
1.1 This test method covers the determination of acid numbers of hot-melt adhesives. 1.2 This test method is applicable for hot-melt and hot-melt/acid systems that are soluble under the conditions...
Advertisement