ASTM International - ASTM D2000-01

Standard Classification System for Rubber Products in Automotive Applications

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 July 2001
Status: inactive
Page Count: 38
ICS Code (Rubber): 83.060
ICS Code (Tyres in general): 83.160.01
scope:

1.1 This classification system tabulates the properties of vulcanized rubber materials (natural rubber, reclaimed rubber, synthetic rubbers, alone or in combination) that are intended for, but not limited to, use in rubber products for automotive applications.

Note 1--This classification system may serve many of the needs of other industries in much the same manner as SAE numbered steels. It must be remembered, however, that this system is subject to revision when required by automotive needs. It is recommended that the latest revision always be used.

1.2 This classification system is based on the premise that the properties of all rubber products can be arranged into characteristic material designations. These designations are determined by types, based on resistance to heat aging, and classes, based on resistance to swelling in oil. Basic levels are thus established which, together with values describing additional requirements, permit complete description of the quality of all elastomeric materials.

1.3 In all cases where the provisions of this classification system would conflict with those of the detailed specifications for a particular product, the latter shall take precedence.

Note 2--When the rubber product is to be used for purposes where the requirements are too specific to be completely prescribed by this classification system, it is necessary for the purchaser to consult the supplier in advance, to establish the appropriate properties, test methods, and specification test limits.

1.4 The values stated in SI units are to be regarded as the standard.

Document History

November 1, 2024
Standard Classification System for Rubber Products in Automotive Applications
1.1 This classification system covers the properties of vulcanized rubber materials (natural rubber, reclaimed rubber, synthetic rubbers, alone or in combination) that are intended for, but not...
June 1, 2018
Standard Classification System for Rubber Products in Automotive Applications
1.1 This classification system covers the properties of vulcanized rubber materials (natural rubber, reclaimed rubber, synthetic rubbers, alone or in combination) that are intended for, but not...
May 1, 2017
Standard Classification System for Rubber Products in Automotive Applications
1.1 This classification system covers the properties of vulcanized rubber materials (natural rubber, reclaimed rubber, synthetic rubbers, alone or in combination) that are intended for, but not...
January 1, 2012
Standard Classification System for Rubber Products in Automotive Applications
1.1 This classification system covers the properties of vulcanized rubber materials (natural rubber, reclaimed rubber, synthetic rubbers, alone or in combination) that are intended for, but not...
January 1, 2008
Standard Classification System for Rubber Products in Automotive Applications
1.1 This classification system covers the properties of vulcanized rubber materials (natural rubber, reclaimed rubber, synthetic rubbers, alone or in combination) that are intended for, but not...
October 1, 2006
Standard Classification System for Rubber Products in Automotive Applications
1.1 This classification system covers the properties of vulcanized rubber materials (natural rubber, reclaimed rubber, synthetic rubbers, alone or in combination) that are intended for, but not...
October 1, 2006
Standard Classification System for Rubber Products in Automotive Applications
1.1 This classification system covers the properties of vulcanized rubber materials (natural rubber, reclaimed rubber, synthetic rubbers, alone or in combination) that are intended for, but not...
March 1, 2006
Standard Classification System for Rubber Products in Automotive Applications
1.1 This classification system covers the properties of vulcanized rubber materials (natural rubber, reclaimed rubber, synthetic rubbers, alone or in combination) that are intended for, but not...
May 1, 2005
Standard Classification System for Rubber Products in Automotive Applications
1.1 This classification system tabulates the properties of vulcanized rubber materials (natural rubber, reclaimed rubber, synthetic rubbers, alone or in combination) that are intended for, but not...
December 1, 2004
Standard Classification System for Rubber Products in Automotive Applications
1.1 This classification system tabulates the properties of vulcanized rubber materials (natural rubber, reclaimed rubber, synthetic rubbers, alone or in combination) that are intended for, but not...
December 1, 2003
Standard Classification System for Rubber Products in Automotive Applications
1.1 This classification system tabulates the properties of vulcanized rubber materials (natural rubber, reclaimed rubber, synthetic rubbers, alone or in combination) that are intended for, but not...
December 1, 2003
Standard Classification System for Rubber Products in Automotive Applications
1.1 This classification system tabulates the properties of vulcanized rubber materials (natural rubber, reclaimed rubber, synthetic rubbers, alone or in combination) that are intended for, but not...
November 1, 2003
Standard Classification System for Rubber Products in Automotive Applications
1.1 This classification system tabulates the properties of vulcanized rubber materials (natural rubber, reclaimed rubber, synthetic rubbers, alone or in combination) that are intended for, but not...
July 10, 2001
Standard Classification System for Rubber Products in Automotive Applications
1.1 This classification system tabulates the properties of vulcanized rubber materials (natural rubber, reclaimed rubber, synthetic rubbers, alone or in combination) that are intended for, but not...
ASTM D2000-01
July 10, 2001
Standard Classification System for Rubber Products in Automotive Applications
1.1 This classification system tabulates the properties of vulcanized rubber materials (natural rubber, reclaimed rubber, synthetic rubbers, alone or in combination) that are intended for, but not...
July 10, 2001
Standard Classification System for Rubber Products in Automotive Applications
1.1 This classification system tabulates the properties of vulcanized rubber materials (natural rubber, reclaimed rubber, synthetic rubbers, alone or in combination) that are intended for, but not...
Advertisement