ASTM International - ASTM B93/B93M-04
Standard Specification for Magnesium Alloys in Ingot Form for Sand Castings, Permanent Mold Castings, and Die Castings
| Organization: | ASTM International |
| Publication Date: | 1 October 2004 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Magnesium products): | 77.150.20 |
scope:
>
1.1 This specification covers magnesium alloys in ingot form for remelting for the manufacture of sand castings, permanent mold castings, investment castings, and die castings.
Note 1-Supplementary information pertaining to the alloys covered by this specification when used in the form of castings is given in Specifications B 80, B 94, B 199 and B 403.
1.2 The values stated in either inch-pound units or SI units are to be regarded separately as standard. The values stated in each system are not exact equivalents; therefore, each system shall be used independently of the other.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History