ASTM International - ASTM D4247-99(2004)
Standard Specification for General-Purpose, Black Heavy-Duty, and Black Extra-Heavy-Duty Crosslinked Polychloroprene Jackets for Wire and Cable (Withdrawn 2006)
| Organization: | ASTM International |
| Publication Date: | 10 April 1999 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
scope:
1.1 This specification covers crosslinked polychloroprene compounds suitable for use as outer coverings or jackets on electrical cables for general-purpose, black heavy-duty and black extra-heavy-duty service.
1.2 These jackets are not recommended for installation at a temperature lower than -25 °C.
1.3 Whenever two sets of values are presented, in different units, the values in the first set are the standard, while those in parentheses are for information only.
Document History