ASTM International - ASTM C875-98(2003)e1

Standard Specification for Asbestos-Cement Conduit

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 September 1998
Status: inactive
Page Count: 4
ICS Code (Pipes and fittings of other materials): 23.040.50
scope:

1.1 This specification covers asbestos-cement conduit for use in electric-power systems and communication systems. The service is for both underground and exposed conditions.

1.2 The values stated in SI units are to be regarded as the standard. The values stated in parentheses are provided for information only.

1.3 Warning-Breathing of asbestos dust is hazardous. Asbestos and asbestos products present demonstrated health risks for users and for those with whom they come into contact. In addition to other precautions, when working with asbestos-cement products, minimize the dust that results. For information on the safe use of chrysoltile asbestos, refer to "Safe Use of Chrysotile Asbestos: A Manual on Preventive and Control Measures."

This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. See for specific hazard warning.

Document History

December 1, 2014
Standard Specification for Asbestos-Cement Conduit (Withdrawn 2019)
1.1 This specification covers asbestos-cement conduit for use in electric-power systems and communication systems. The service is for both underground and exposed conditions. 1.2 The values stated...
May 1, 2008
Standard Specification for Asbestos-Cement Conduit
1.1 This specification covers asbestos-cement conduit for use in electric-power systems and communication systems. The service is for both underground and exposed conditions. 1.2 The values stated...
ASTM C875-98(2003)e1
September 10, 1998
Standard Specification for Asbestos-Cement Conduit
1.1 This specification covers asbestos-cement conduit for use in electric-power systems and communication systems. The service is for both underground and exposed conditions. 1.2 The values stated in...
September 10, 1998
Standard Specification for Asbestos-Cement Conduit
1.1 This specification covers asbestos-cement conduit for use in electric-power systems and communication systems. The service is for both underground and exposed conditions. 1.2 The values stated in...
September 10, 1998
Standard Specification for Asbestos-Cement Conduit
1.1 This specification covers asbestos-cement conduit for use in electric-power systems and communication systems. The service is for both underground and exposed conditions. 1.2 The values stated...
Advertisement