ASTM International - ASTM D319-04

Standard Specification for Amyl Alcohol (Synthetic) (Withdrawn 2010)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2004
Status: inactive
Page Count: 2
ICS Code (Alcohols. Ethers): 71.080.60
scope:

1.1 This specification covers synthetic amyl alcohol.

1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

1.3 The following applies to all specified limits in this standard; for purposes of determining conformance with this standard, an observed value or a calculated value shall be rounded off "to the nearest unit" in the last right-hand digit used in expressing the specification limit, in accordance with the rounding-off method of Practice E 29.

1.4 For hazard information and guidance, see the supplier's Material Safety Data Sheet.

abstract:

This specification covers synthetic amyl alcohol. The properties of amyl alcohol shall be determined in accordance with the following test methods: apparent specific gravity; color; distillation... View More

Document History

ASTM D319-04
November 1, 2004
Standard Specification for Amyl Alcohol (Synthetic) (Withdrawn 2010)
1.1 This specification covers synthetic amyl alcohol. 1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only. 1.3 The following...
December 10, 1999
Standard Specification for Amyl Alcohol (Synthetic)
1.1 This specification covers synthetic amyl alcohol. 1.2 For hazard information and guidance, see the supplier's Material Safety Data Sheet.
Advertisement