ASTM International - ASTM E2407-04

Standard Test Method for Effectiveness of Defoaming Agents

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2004
Status: inactive
Page Count: 3
ICS Code (Other products of the chemical industry): 71.100.99
significance And Use:

This test is designed to determine the ability of a material to reduce or eliminate undesirable foam that can be generated during the mixing and application of agricultural chemicals in dilute... View More

scope:

1.1 This test method describes a qualitative method for the evaluation of liquid defoaming agents used to control undesirable foam in dilute, aqueous surfactant solutions. This laboratory test method may be applied to aqueous systems containing additional components, such as agricultural chemicals. This method is described using SI units

1.2 This standard method does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

October 1, 2015
Standard Test Method for Effectiveness of Defoaming Agents
5.1 This test is designed to determine the ability of a material to reduce or eliminate undesirable foam that can be generated during the mixing and application of agricultural chemicals in dilute...
October 1, 2009
Standard Test Method for Effectiveness of Defoaming Agents
This test is designed to determine the ability of a material to reduce or eliminate undesirable foam that can be generated during the mixing and application of agricultural chemicals in dilute...
ASTM E2407-04
October 1, 2004
Standard Test Method for Effectiveness of Defoaming Agents
This test is designed to determine the ability of a material to reduce or eliminate undesirable foam that can be generated during the mixing and application of agricultural chemicals in dilute...
Advertisement