ASTM International - ASTM F681-82(2004)
Standard Practice for Use of Branch Connections
| Organization: | ASTM International |
| Publication Date: | 1 November 2004 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Electrical equipment of ships and of marine structures): | 47.020.60 |
scope:
1.1 This practice lists commonly used types of branch connections for carbon steel, chromium-molybdenum steel pipe and copper-nickel alloy tubing. Branch to run size applications are given in Table 1, Table 2, and Table 3 . Other types of branch connections (Fig. 1) may be used provided they comply with the requirements of Title 46 CFR Subparts 56.07-10(f) and 56.70-15(g) of the USCG Regulations.
abstract:
This practice lists commonly used types of branch connections for carbon steel, chromium-molybdenum steel pipe and copper-nickel alloy tubing. The branch to run size applications are presented in... View More
Document History