ASTM International - ASTM D2075-92(1998)

Standard Test Method for Iodine Value of Fatty Amines, Amidoamines, and Diamines (Withdrawn 2007)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 1992
Status: inactive
Page Count: 3
ICS Code (Organic nitrogen compounds): 71.080.30
scope:

1.1 This test method (Note 1) covers the determination of the iodine value of fatty amines, diamines, and amidoamines by the Wijs procedure.

Note 1-This test method is essentially equivalent to Test Methods D2078 and D1959. Use of mercuric acetate permits reduced reaction time compared to Test Methods D2078 (30 min) and D1959 (1 h).

1.2 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.>

Document History

ASTM D2075-92(1998)
January 1, 1992
Standard Test Method for Iodine Value of Fatty Amines, Amidoamines, and Diamines (Withdrawn 2007)
1.1 This test method (Note 1) covers the determination of the iodine value of fatty amines, diamines, and amidoamines by the Wijs procedure. Note 1-This test method is essentially equivalent to Test...
Advertisement