ASTM International - ASTM C497-04
Standard Test Methods for Concrete Pipe, Manhole Sections, or Tile
| Organization: | ASTM International |
| Publication Date: | 1 October 2004 |
| Status: | inactive |
| Page Count: | 13 |
scope:
1.1 These test methods cover testing of concrete pipe, manhole sections, and tile. The test methods described are used in production testing and acceptance testing to evaluate the properties provided for in the specifications.
1.2 The test methods appear in the following order:
| Section | |
| External Load Crushing Strength | 4 |
| Flat Slab Top | 5 |
| Core Strength | 6 |
| Absorption | 7 |
| Hydrostatic | 8 |
| Permeability | 9 |
| Manhole Step | 10 |
| Cylinder Strength | 11 |
1.3 The test specimens shall not have been exposed to a temperature below 40°F for the 24 h immediately preceding the test.
1.4 If any test specimen fails because of mechanical reasons such as failure of testing equipment or improper specimen preparation, it shall be discarded and another specimen taken.
1.5 Specimens shall be selected in accordance with the specifications for the type of pipe or tile being tested.
1.6 A complete metric companion to Test Methods C 497 has been developed-C 497M; therefore, no metric equivalents are presented in these methods.
1.7 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History