ASTM International - ASTM C1504M-04
Standard Specification for Manufacture of Precast Reinforced Concrete Three-Sided Structures for Culverts, Storm Drains (Metric)
| Organization: | ASTM International |
| Publication Date: | 1 October 2004 |
| Status: | inactive |
| Page Count: | 5 |
scope:
1.1 This specification covers single-cell precast conventionally reinforced concrete three-sided structures intended to be used for the construction of culverts and for the conveyance of storm water and sewage.
1.2 This specification is the metric counterpart of Specification C 1504; therefore, no imperial equivalents are presented in this specification.
Note 1-This specification is primarily a manufacturing and purchasing specification. The successful performance of this product depends upon the proper selection of the geometric section, bedding, backfill, and care that the installation conforms to the construction specifications. The purchaser of the precast reinforced concrete three-sided structure specified herein is cautioned that he must properly correlate the loading conditions and the field requirements with the geometric section specified and provide for inspection at the construction site.
Document History