ASTM International - ASTM D4848-98(2004)
Standard Terminology of Force, Deformation and Related Properties of Textiles
| Organization: | ASTM International |
| Publication Date: | 1 October 2004 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Textile and leather technology (Vocabularies)): | 01.040.59 |
| ICS Code (Textiles in general): | 59.080.01 |
scope:
1.1 This terminology standard is a compilation of definitions of technical terms related to force and deformation properties when evaluating a stress-strain curve of a textile. (See Figs. X1.1 and X1.2.) A chart showing the relationship of the basic terms is shown in . Terms that are generally understood or adequately defined in other readily available sources are not included.
1.2 For other terms associated with textiles, refer to Terminology D 123.