ASTM International - ASTM E674-80(2004)

Standard Specification for Industrial Perforated Plate and Screens (Round Opening Series)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2004
Status: inactive
Page Count: 13
ICS Code (Particle size analysis. Sieving): 19.120
scope:

1.1 This specification covers the sizes of round opening perforated plate and screens for general industrial uses, including the separating or grading of materials according to designated nominal particle size, and lists standards for openings from 5 in. (125 mm) to 0.020 in. (500 m) punched with bar sizes and thicknesses of plate for various grades of service. Methods of checking industrial perforated plate and screens are included as information in the Appendix.

1.2 This specification does not apply to perforated plate or screens with square, hexagon, slotted, or other shaped openings.

1.3 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers the various sizes of round opening perforated plates and screens for general industrial uses, including the separating or grading of materials according to designated... View More

Document History

September 1, 2021
Standard Specification for Industrial Perforated Plate and Screens (Round Opening Series)
1.1 This specification covers the sizes of round opening perforated plate and screens for general industrial uses, including the separating or grading of materials according to designated nominal...
July 1, 2016
Standard Specification for Industrial Perforated Plate and Screens (Round Opening Series)
1.1 This specification covers the sizes of round opening perforated plate and screens for general industrial uses, including the separating or grading of materials according to designated nominal...
June 15, 2012
Standard Specification for Industrial Perforated Plate and Screens (Round Opening Series)
1.1 This specification covers the sizes of round opening perforated plate and screens for general industrial uses, including the separating or grading of materials according to designated nominal...
November 15, 2011
Standard Specification for Industrial Perforated Plate and Screens (Round Opening Series)
1.1 This specification covers the sizes of round opening perforated plate and screens for general industrial uses, including the separating or grading of materials according to designated nominal...
November 1, 2009
Standard Specification for Industrial Perforated Plate and Screens (Round Opening Series)
1.1 This specification covers the sizes of round opening perforated plate and screens for general industrial uses, including the separating or grading of materials according to designated nominal...
ASTM E674-80(2004)
October 1, 2004
Standard Specification for Industrial Perforated Plate and Screens (Round Opening Series)
1.1 This specification covers the sizes of round opening perforated plate and screens for general industrial uses, including the separating or grading of materials according to designated nominal...
January 1, 2001
Standard Specification for Industrial Perforated Plate and Screens (Round Opening Series)
1.1 This specification covers the sizes of round opening perforated plate and screens for general industrial uses, including the separating or grading of materials according to designated nominal...
January 1, 2001
Standard Specification for Industrial Perforated Plate and Screens (Round Opening Series)
1.1 This specification covers the sizes of round opening perforated plate and screens for general industrial uses, including the separating or grading of materials according to designated nominal...
Advertisement