ASTM International - ASTM D71-94(2004)

Standard Test Method for Relative Density of Solid Pitch and Asphalt (Displacement Method)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2004
Status: inactive
Page Count: 2
ICS Code (Binders. Sealing materials): 91.100.50
ICS Code (Road construction materials): 93.080.20
significance And Use:

This test method is useful in characterizing pitches and asphalts as one element in establishing uniformity of shipments and sources of supply.

scope:

1.1 This test method covers the determination of relative density by water displacement of hard pitches and asphalts with softening points above 70°C.

1.2 The relative density of hard pitch and asphalt shall be determined, whenever possible, on homogeneous natural fragments free of cracks. The use of cast cubes is not recommended due to the difficulty of avoiding incorporation of air bubbles.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

May 1, 2024
Standard Test Method for Relative Density of Solid Pitch and Asphalt (Displacement Method)
1.1 This test method covers the determination of relative density by water displacement of hard pitches and asphalts with softening points above 70?°C. 1.2 The relative density of hard pitch and...
December 1, 2019
Standard Test Method for Relative Density of Solid Pitch and Asphalt (Displacement Method)
1.1 This test method covers the determination of relative density by water displacement of hard pitches and asphalts with softening points above 70 °C. 1.2 The relative density of hard pitch and...
April 1, 2015
Standard Test Method for Relative Density of Solid Pitch and Asphalt (Displacement Method)
1.1 This test method covers the determination of relative density by water displacement of hard pitches and asphalts with softening points above 70 °C. 1.2 The relative density of hard pitch and...
October 1, 2009
Standard Test Method for Relative Density of Solid Pitch and Asphalt (Displacement Method)
1.1 This test method covers the determination of relative density by water displacement of hard pitches and asphalts with softening points above 70°C. 1.2 The relative density of hard pitch and...
ASTM D71-94(2004)
November 1, 2004
Standard Test Method for Relative Density of Solid Pitch and Asphalt (Displacement Method)
1.1 This test method covers the determination of relative density by water displacement of hard pitches and asphalts with softening points above 70°C. 1.2 The relative density of hard pitch and...
December 10, 1999
Standard Test Method for Relative Density of Solid Pitch and Asphalt (Displacement Method)
1.1 This test method covers the determination of relative density by water displacement of hard pitches and asphalts with softening points above 70°C. 1.2 The relative density of hard pitch and...
Advertisement