ASTM International - ASTM E1085-95(2004)

Standard Test Method for X-Ray Emission Spectrometric Analysis of Low-Alloy Steels

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2004
Status: inactive
Page Count: 5
ICS Code (Chemical analysis of metals): 77.040.30
significance And Use:

This procedure is suitable for manufacturing control and for verifying that the product meets specifications. This test method provides rapid, multielement determinations with sufficient accuracy... View More

scope:

1.1 This test method covers the wavelength dispersive X-ray spectrometric analysis of low-alloy steels for the following elements:

ElementConcentration Range, %
Nickel 0.04 to 3.0
Chromium0.04 to 2.5
Manganese0.04 to 2.5
Silicon 0.06 to 1.5
Molybdenum0.005 to 1.5
Copper 0.03 to 0.6
Vanadium0.012 to 0.6
Cobalt 0.03 to 0.2
Sulfur 0.009 to 0.1
Niobium 0.002 to 0.1
Phosphorus0.010 to 0.08
Calcium 0.001 to 0.007

1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Specific precautionary statements are given in Section 10.

Document History

December 1, 2022
Standard Test Method for Analysis of Low-Alloy Steels by Wavelength Dispersive X-Ray Fluorescence Spectrometry
1.1 This test method covers the wavelength dispersive X-ray fluorescence analysis of low-alloy steels for the following elements: Element Mass Fraction Range, % Calcium 0.001 to 0.007 Chromium...
May 1, 2016
Standard Test Method for Analysis of Low-Alloy Steels by Wavelength Dispersive X-Ray Fluorescence Spectrometry
1.1 This test method covers the wavelength dispersive X-ray fluorescence analysis of low-alloy steels for the following elements: Element Mass Fraction Range, % Calcium 0.001 to 0.007 Chromium...
October 1, 2009
Standard Test Method for Analysis of Low-Alloy Steels by X-Ray Fluorescence Spectrometry
This procedure is suitable for manufacturing control and for verifying that the product meets specifications. This test method provides rapid, multielement determinations with sufficient accuracy to...
ASTM E1085-95(2004)
October 1, 2004
Standard Test Method for X-Ray Emission Spectrometric Analysis of Low-Alloy Steels
1.1 This test method covers the wavelength dispersive X-ray spectrometric analysis of low-alloy steels for the following elements: Element Concentration Range, % Nickel 0.04 to 3.0 Chromium 0.04 to...
October 1, 2004
Standard Test Method for X-Ray Emission Spectrometric Analysis of Low-Alloy Steels
1.1 This test method covers the wavelength dispersive X-ray spectrometric analysis of low-alloy steels for the following elements: Element Concentration Range, % Nickel 0.04 to 3.0 Chromium 0.04...
January 1, 2000
Standard Test Method for X-Ray Emission Spectrometric Analysis of Low-Alloy Steels
1.1 This test method covers the wavelength dispersive X-ray spectrometric analysis of low-alloy steels for the following elements: Element Concentration Range, % Nickel 0.04 to 3.0 Chromium 0.04 to...
Advertisement