ASTM International - ASTM F2281-04

Standard Specification for Stainless Steel and Nickel Alloy Bolts, Hex Cap Screws, and Studs, for Heat Resistance and High Temperature Applications

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2004
Status: inactive
Page Count: 10
ICS Code (Bolts, screws, studs): 21.060.10
scope:

1.1 This specification covers the chemical and mechanical requirements for stainless steel and nickel alloy bolts, hex cap screws, and studs, 1/4 in. diameter and larger, intended for use at temperatures up to 1800°F (982°C), and in applications where resistance to heat and the effects of high temperature are to be considered. See Appendix X1 for Service Application. A wide variety of materials are covered in this specification which can be used at high temperatures as a function of the specific alloy properties, as well as environmental requirements including corrosive environments.

1.2 The values stated in inch-pound units are to be regarded as the standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory requirements prior to use.

abstract:

This specification covers the chemical and mechanical requirements for stainless steel and nickel alloy bolts, hex cap screws, and studs intended for use in applications where resistance to heat... View More

Document History

June 1, 2024
Standard Specification for Stainless Steel and Nickel Alloy Bolts, Hex Cap Screws, and Studs, for Heat Resistance and High Temperature Applications
1.1 This specification covers the chemical and mechanical requirements for stainless steel and nickel alloy bolts, hex cap screws, and studs, 1/4 in. diameter and larger, intended for use at...
December 1, 2017
Standard Specification for Stainless Steel and Nickel Alloy Bolts, Hex Cap Screws, and Studs, for Heat Resistance and High Temperature Applications
1.1 This specification covers the chemical and mechanical requirements for stainless steel and nickel alloy bolts, hex cap screws, and studs, 1/4 in. diameter and larger, intended for use at...
April 1, 2012
Standard Specification for Stainless Steel and Nickel Alloy Bolts, Hex Cap Screws, and Studs, for Heat Resistance and High Temperature Applications
This specification covers the chemical and mechanical requirements for stainless steel and nickel alloy bolts, hex cap screws, and studs intended for use in applications where resistance to heat and...
ASTM F2281-04
November 1, 2004
Standard Specification for Stainless Steel and Nickel Alloy Bolts, Hex Cap Screws, and Studs, for Heat Resistance and High Temperature Applications
This specification covers the chemical and mechanical requirements for stainless steel and nickel alloy bolts, hex cap screws, and studs intended for use in applications where resistance to heat and...
June 10, 2003
Standard Specification for Stainless Steel and Nickel Alloy Bolts, Hex Cap Screws, and Studs, for Heat Resistance and High Temperature Applications
1.1 This specification covers the chemical and mechanical requirements for stainless steel and nickel alloy bolts, hex cap screws, and studs, 1/4 in. diameter and larger, intended for use at...
Advertisement