ASTM International - ASTM D6426-04

Standard Test Method for Determining Filterability of Middle Distillate Fuel Oils

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2004
Status: inactive
Page Count: 6
ICS Code (Liquid and solid fuel burners): 27.060.10
scope:

1.1 This test method covers a procedure for determining the filterability of distillate fuel oils within the viscosity range from 1.70 to 6.20 mm²/s (cSt) at 40°C.

Note 1-ASTM specification fuels falling within the scope of this test method are Specification D 396 Grade Nos. 1 and 2, Specification D 975 Grades 1-D, low sulfur 1-D, 2-D, and low sulfur 2-D, and Specification D 2880 Grade Nos. 1-GT and 2-GT.

1.2 This test method is not applicable to fuels that contain undissolved water.

1.3 The values stated in SI units shall be considered standard.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

December 1, 2022
Standard Test Method for Determining Filterability of Middle Distillate Fuel Oils
1.1 This test method covers a procedure for determining the filterability of distillate fuel oils within the viscosity range from 1.70?mm2/s to 6.20?mm2/s (cSt) at 40?°C. Note 1: ASTM specification...
December 1, 2018
Standard Test Method for Determining Filterability of Middle Distillate Fuel Oils
1.1 This test method covers a procedure for determining the filterability of distillate fuel oils within the viscosity range from 1.70 mm2/s to 6.20 mm2/s (cSt) at 40 °C. Note 1: ASTM specification...
July 1, 2013
Standard Test Method for Determining Filterability of Middle Distillate Fuel Oils
1.1 This test method covers a procedure for determining the filterability of distillate fuel oils within the viscosity range from 1.70 to 6.20 mm2/s (cSt) at 40°C. Note 1—ASTM specification fuels...
July 1, 2007
Standard Test Method for Determining Filterability of Middle Distillate Fuel Oils
1.1 This test method covers a procedure for determining the filterability of distillate fuel oils within the viscosity range from 1.70 to 6.20 mm2/s (cSt) at 40°C. Note 1 ASTM specification fuels...
ASTM D6426-04
November 1, 2004
Standard Test Method for Determining Filterability of Middle Distillate Fuel Oils
1.1 This test method covers a procedure for determining the filterability of distillate fuel oils within the viscosity range from 1.70 to 6.20 mm²/s (cSt) at 40°C. Note 1—ASTM specification fuels...
December 10, 2002
Standard Test Method for Determining Filterability of Distillate Fuel Oils
1.1 This test method covers a procedure for determining the filterability of distillate fuel oils within the viscosity range from 1.70 to 6.20 mm2/s (cSt) at 40°C. Note 1 ASTM specification fuels...
June 10, 2002
Standard Test Method for Determining Filterability of Distillate Fuel Oils
1.1 This test method covers a procedure for determining the filterability of distillate fuel oils within the viscosity range from 1.70 to 6.20 nm2/s (cSt) at 40 °C. Note 1—ASTM specification fuels...
June 10, 2001
Standard Test Method for Determining Filterability of Distillate Fuel Oils
1.1 This test method covers a procedure for determining the filterability of distillate fuel oils within the viscosity range from 1.70 to 6.20 nm2/s (cSt) at 40 °C. Note 1—ASTM specification fuels...
June 10, 2001
Standard Test Method for Determining Filterability of Distillate Fuel Oils
1.1 This test method covers a procedure for determining the filterability of distillate fuel oils within the viscosity range from 1.70 to 6.20 nm2/s (cSt) at 40 °C. Note 1—ASTM specification fuels...
Advertisement