ASTM International - ASTM D6985-04a

Standard Specification for Middle Distillate Fuel Oil-Military Marine Applications (Withdrawn 2010)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2004
Status: inactive
Page Count: 3
ICS Code (Liquid fuels): 75.160.20
scope:

1.1 This specification covers a 100 % middle distillate fuel oil with no residual fuel oil contamination for use in military marine applications (non-aviation gas turbine engines, compression ignition/diesel engines, and other non-automotive applications), and emergency generator applications (military or commercial).

1.2 This specification, unless otherwise provided by agreement between the purchaser and the supplier, prescribes the required properties of middle distillate fuel at the time and place of delivery. Nothing in this specification shall preclude observance of federal, state, or local regulations that may be more restrictive.

1.3 During handling and use of all middle distillate fuels, the generation and dissipation of static electricity can create fire and explosion hazards. For more information on this subject see Guide D 4865.

1.4 The values stated in SI units are to be regarded as the standard.

1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory requirements prior to use.

abstract:

This specification covers a 100 % middle distillate fuel oil with no residual fuel oil contamination for use in military marine (non-aviation gas turbine engines, compression ignition/diesel... View More

Document History

ASTM D6985-04a
November 1, 2004
Standard Specification for Middle Distillate Fuel Oil-Military Marine Applications (Withdrawn 2010)
1.1 This specification covers a 100 % middle distillate fuel oil with no residual fuel oil contamination for use in military marine applications (non-aviation gas turbine engines, compression...
April 1, 2004
Standard Specification for Middle Distillate Fuel Oil-Military Marine Applications
1.1 This specification covers one grade of 100 % middle distillate fuel oil (no residual contamination), Grade No. 2-LTD, for use in off-road applications requiring long-term storage stability. This...
Advertisement