ASTM International - ASTM D6324-99a(2004)

Standard Test Methods for Male Condoms Made from Synthetic Materials

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2004
Status: inactive
Page Count: 9
ICS Code (Other rubber and plastics products): 83.140.99
scope:

1.1 These test methods cover and shall be used to evaluate male condoms made of various synthetic materials. These test methods also describe the minimum inspection and quality levels that shall be utilized in referee tests. It is not intended to be a routine quality control specification for synthetic condom manufacturing operations.

1.2 These test methods are intended to assist buyers in obtaining synthetic condoms of consistent quality. The safe and proper use of synthetic condoms is excluded from the scope of these test methods.

1.3 The system of units for these test methods is a combination of systems. When the SI units are not utilized, they will be provided in parentheses.

1.4 The annexes in these test methods include important information, such as that on apparatus or materials, that is a mandatory part of these test methods but too detailed for inclusion in the main text.

1.5 The appendixes in these test methods contain information intended to provide guidance.

Document History

May 1, 2023
Standard Specification for Male Condoms Made from Polyurethane
1.1 This specification covers the minimum requirements for individually packaged male condoms made from polyurethane. This specification also describes the minimum inspection and quality levels that...
June 1, 2017
Standard Specification for Male Condoms Made from Polyurethane
1.1 This specification covers the minimum requirements for individually packaged male condoms made from polyurethane. This specification also describes the minimum inspection and quality levels that...
November 1, 2011
Standard Test Methods for Male Condoms Made from Polyurethane
1.1 These test methods cover and shall be used to evaluate male condoms made only of polyurethane. These test methods also describe the minimum inspection and quality levels that shall be utilized in...
November 1, 2008
Standard Test Methods for Male Condoms Made from Polyurethane
1.1 These test methods cover and shall be used to evaluate male condoms made only of polyurethane. These test methods also describe the minimum inspection and quality levels that shall be utilized in...
December 15, 2005
Standard Test Methods for Male Condoms Made from Synthetic Materials
p>1.1 These test methods cover and shall be used to evaluate male condoms made of various synthetic materials. These test methods also describe the minimum inspection and quality levels that shall be...
ASTM D6324-99a(2004)
November 1, 2004
Standard Test Methods for Male Condoms Made from Synthetic Materials
1.1 These test methods cover and shall be used to evaluate male condoms made of various synthetic materials. These test methods also describe the minimum inspection and quality levels that shall be...
November 10, 1999
Standard Test Methods for Male Condoms Made from Synthetic Materials
1.1 These test methods shall be used to evaluate male condoms made of various synthetic materials. These test methods also describe the minimum inspection and quality levels that shall be utilized in...
January 1, 1999
Standard Test Methods for Male Condoms Made from Synthetic Materials
A description is not available for this item.
Advertisement