ASTM International - ASTM D4836-04

Standard Specification for Dipropylene Glycol Monomethyl Ether

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2004
Status: inactive
Page Count: 2
ICS Code (Alcohols. Ethers): 71.080.60
scope:

1.1 This specification covers dipropylene glycol monomethyl ether (DPM). Note 1 Dipropylene glycol monomethyl ether (DPM) is a mixture of isomers, the predominant isomer being 1-(2-methoxy-1-methylethoxy)-2-propanol.

1.2 The following applies to all specified limits in this standard; for purposes of determining conformance with this standard, an observed value or a calculated value shall be rounded off "to the nearest unit" in the last right-hand digit used in expressing the specification limit, in accordance with the rounding-off method of Practice E 29.

1.3 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

1.4 For specific hazard information and guidance, consult the supplier's Material Safety Data Sheet for materials listed in this standard.

abstract:

This specification covers dipropylene glycol monomethyl ether (DPM). Dipropylene glycol monomethyl ether shall conform to the requirements specified for the following: (1) assay content, (2)... View More

Document History

July 1, 2023
Standard Specification for Dipropylene Glycol Monomethyl Ether
1.1 This specification covers dipropylene glycol monomethyl ether (DPM). Note 1: Dipropylene glycol monomethyl ether (DPM) is a mixture of isomers, the predominant isomer being...
December 1, 2017
Standard Specification for Dipropylene Glycol Monomethyl Ether
1.1 This specification covers dipropylene glycol monomethyl ether (DPM). Note 1: Dipropylene glycol monomethyl ether (DPM) is a mixture of isomers, the predominant isomer being...
June 1, 2009
Standard Specification for Dipropylene Glycol Monomethyl Ether
1.1 This specification covers dipropylene glycol monomethyl ether (DPM). Note 1—Dipropylene glycol monomethyl ether (DPM) is a mixture of isomers, the predominant isomer being...
ASTM D4836-04
November 1, 2004
Standard Specification for Dipropylene Glycol Monomethyl Ether
1.1 This specification covers dipropylene glycol monomethyl ether (DPM). Note 1 Dipropylene glycol monomethyl ether (DPM) is a mixture of isomers, the predominant isomer being...
December 10, 1999
Standard Specification for Dipropylene Glycol Monomethyl Ether
1.1 This specification covers dipropylene glycol monomethyl ether (DPM). Note-Dipropylene glycol monomethyl ether (DPM) is a mixture of isomers, the predominant isomer being...
Advertisement