ASTM International - ASTM F2456-04
Standard Specification for Youth-Resistant Firearms Containers (YRFCs)
| Organization: | ASTM International |
| Publication Date: | 1 November 2004 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Protection against crime): | 13.310 |
scope:
1.1 This specification covers youth-resistant firearms containers (YRFCs), which are lockable containers that completely contain firearm(s) () to prevent unauthorized access to firearm(s). This specification:
1.1.1 Establishes a moderate security level for firearms storage intended to prevent youths from gaining unauthorized access to firearm(s); and
1.1.2 Establishes a consistent standard for testing and compliance certification.
1.2 This specification contains functional, operational, safety, and performance requirements for YRFCs.
1.3 This specification does not apply to transport-type weapons carrying cases (WCCs), full-sized light gun cabinets (LGCs), gun safes (GSs), or high security gun safes (HSGSs).
1.4 This specification is intended to prevent unauthorized access to children up to and including age eleven.
1.5 This specification is not intended to:
1.5.1 Ensure theft resistance of the YRFC or the contents of the YRFC; or
1.5.2 Ensure quick access to a firearm or assure long-term reliability of the YRFC operation to provide quick access to a firearm.
1.6 The values stated in SI units are to be regarded as the standard. The values in parentheses are for information only.
1.7 The following precautionary caveat pertains only to the test method portions of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety practices and to determine the applicability of regulatory limitations prior to use.
abstract:
This specification covers youth-resistant firearms containers (YRFCs), which are lockable containers that completely contain firearm(s) to prevent unauthorized access to firearm(s). Removal of the... View More
Document History