ASTM International - ASTM D668-99(2004)
Standard Test Methods of Measuring Dimensions of Rigid Rods and Tubes Used for Electrical Insulation
| Organization: | ASTM International |
| Publication Date: | 1 October 1999 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Insulating materials in general): | 29.035.01 |
significance And Use:
These test methods are used to measure the dimensions of the rod or tube to determine conformance with specifications on full lengths or cut lengths. The measurements can also be used for... View More
scope:
1.1 These test methods cover the measurement of the dimensions of all rigid rods and tubes used as electrical insulation, the limitations imposed being those of the size range of the more common forms of measuring instruments used.
1.2 Where the number of tests to be made or the specifications covering the rod or tube justify its use, an accurately calibrated "go-and-no-go" ring gage of suitable size may be used.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History