ASTM International - ASTM D2137-94(2000)

Standard Test Methods for Rubber Property-Brittleness Point of Flexible Polymers and Coated Fabrics

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 May 2000
Status: inactive
Page Count: 6
ICS Code (Coated fabrics): 59.080.40
scope:

1.1 These test methods cover the determination of the lowest temperature at which rubber vulcanizates and rubber- coated fabrics will not exhibit fractures or coating cracks when subjected to specified impact conditions.

1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

September 1, 2025
Standard Test Methods for Rubber Property—Brittleness Point of Flexible Polymers and Coated Fabrics
1.1 These test methods cover the determination of the lowest temperature at which rubber vulcanizates and rubber-coated fabrics will not exhibit fractures or coating cracks when subjected to...
June 1, 2018
Standard Test Methods for Rubber Property—Brittleness Point of Flexible Polymers and Coated Fabrics
1.1 These test methods cover the determination of the lowest temperature at which rubber vulcanizates and rubber-coated fabrics will not exhibit fractures or coating cracks when subjected to...
May 1, 2011
Standard Test Methods for Rubber PropertyBrittleness Point of Flexible Polymers and Coated Fabrics
These test methods cover the evaluation of rubber materials or fabrics coated therewith subjected to low-temperature flex with an impact under well-defined conditions of striker speed. The response...
October 1, 2010
Standard Test Methods for Rubber Property-Brittleness Point of Flexible Polymers and Coated Fabrics
These test methods cover the evaluation of rubber materials or fabrics coated therewith subjected to low-temperature flex with an impact under well-defined conditions of striker speed. The response...
October 1, 2005
Standard Test Methods for Rubber Property-Brittleness Point of Flexible Polymers and Coated Fabrics
These test methods cover the evaluation of rubber materials or fabrics coated therewith subjected to low-temperature flex with an impact under well-defined conditions of striker speed. The response...
ASTM D2137-94(2000)
May 10, 2000
Standard Test Methods for Rubber Property-Brittleness Point of Flexible Polymers and Coated Fabrics
1.1 These test methods cover the determination of the lowest temperature at which rubber vulcanizates and rubber- coated fabrics will not exhibit fractures or coating cracks when subjected to...
Advertisement