ASTM International - ASTM D1196-93(2004)
Standard Test Method for Nonrepetitive Static Plate Load Tests of Soils and Flexible Pavement Components, for Use in Evaluation and Design of Airport and Highway Pavements
| Organization: | ASTM International |
| Publication Date: | 1 December 2004 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Road construction materials): | 93.080.20 |
| ICS Code (Construction of airports): | 93.120 |
significance And Use:
Field, in-place nonrepetitive static load tests are used for the evaluation and design of pavement structures. Nonrepetitive static plate load tests are performed on soils and unbound base and... View More
scope:
1.1 This test method covers the making of nonrepetitive static plate load tests on subgrade soils and pavement components, in either the compacted condition or the natural state, and provides data for use in the evaluation and design of rigid and flexible-type airport and highway pavements.
1.2 The values stated in inch-pound units are to be regarded as the standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History