ASTM International - ASTM D3949-99(2004)

Standard Specification for Coated Glass Fabrics Used for Electrical Insulation (Withdrawn 2013)

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 October 1999
Status: inactive
Page Count: 4
ICS Code (Coated fabrics): 59.080.40
scope:

1.1 This specification covers woven glass fabric coated with fully cured oleoresinous varnish, epoxy resin, polyurethane resin, or polyester resin. Excluded are coated polyester-glass fabric and glass fabric coated with silicone resins and silicone elastomers.

1.2 It is recognized that several properties, notably breaking strength and dielectric strength, are related to the style of base fabric used for any particular thickness. This specification has been developed for materials using fabrics woven from relatively coarse-filament yarns and in some cases from relatively open-weave constructions, and property values are frequently somewhat lower than if finer filament yarns or closer weave constructions were used. The user is therefore alerted that significantly higher levels of performance test values may be obtained through the use of these latter types of alternate base constructions.

1.3 The values stated in inch-pound units are to be regarded as the standard.

abstract:

This specification covers woven glass fabric coated with fully cured oleoresinous varnish, epoxy resin, polyurethane resin, or polyester resin. Excluded are coated polyester-glass fabric and glass... View More

Document History

ASTM D3949-99(2004)
October 10, 1999
Standard Specification for Coated Glass Fabrics Used for Electrical Insulation (Withdrawn 2013)
1.1 This specification covers woven glass fabric coated with fully cured oleoresinous varnish, epoxy resin, polyurethane resin, or polyester resin. Excluded are coated polyester-glass fabric and...
October 10, 1999
Standard Specification for Coated Glass Fabrics Used for Electrical Insulation
1.1 This specification covers woven glass fabric coated with fully cured oleoresinous varnish, epoxy resin, polyurethane resin, or polyester resin. Excluded are coated polyester-glass fabric and...
Advertisement