ASTM International - ASTM D2180-89(1995)e1

Standard Test Method for Active Oxygen in Bleaching Compounds

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 1995
Status: inactive
Page Count: 2
scope:

1.1 This test method covers the determination of inorganic "active oxygen" in bleaching compounds such as perborates, percarbonates, and peroxides but not in persulfates or monopersulfates.

1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Material Safety Data Sheets are available for reagents and materials. Review them for hazards prior to usage.

Document History

July 1, 2025
Standard Test Method for Active Oxygen in Bleaching Compounds
1.1 This test method covers the determination of inorganic "active oxygen" in bleaching compounds such as perborates, percarbonates, and peroxides but not in persulfates or monopersulfates. 1.2 This...
January 1, 2017
Standard Test Method for Active Oxygen in Bleaching Compounds
1.1 This test method covers the determination of inorganic“ active oxygen” in bleaching compounds such as perborates, percarbonates, and peroxides but not in persulfates or monopersulfates. 1.2 This...
July 1, 2008
Standard Test Method for Active Oxygen in Bleaching Compounds
1.1 This test method covers the determination of inorganic“ active oxygen” in bleaching compounds such as perborates, percarbonates, and peroxides but not in persulfates or monopersulfates. 1.2 This...
ASTM D2180-89(1995)e1
January 1, 1995
Standard Test Method for Active Oxygen in Bleaching Compounds
1.1 This test method covers the determination of inorganic "active oxygen" in bleaching compounds such as perborates, percarbonates, and peroxides but not in persulfates or monopersulfates. 1.2 This...
May 26, 1989
Standard Test Method for Active Oxygen in Bleaching Compounds
1.1 This test method covers the determination of inorganic "active oxygen" in bleaching compounds such as perborates, percarbonates, and peroxides but not in persulfates or monopersulfates. 1.2 This...
Advertisement