DS/EN 61249-2-11
Materials for printed boards and other interconnecting structures - Part 2-11: Reinforced base materials, clad and unclad - Polyimide, brominated epoxide modified or unmodified, woven E-glass reinforced laminated sheets of defined flammability (vertical burning test), copper-clad
| Organization: | DS |
| Publication Date: | 1 March 2006 |
| Status: | active |
| Page Count: | 37 |
| ICS Code (Printed circuits and boards): | 31.180 |
scope:
This specification gives requirements for properties of polyimide, brominated epoxide modified or unmodified, woven E-glass laminated sheets, in thickness of 0,05 mm up to 3,2 mm, of defined flammability (vertical burning test), copper-clad. The flammability rating is acheived through the use of brominated fire retardants contained as an integral part of the epoxide polymeric structure if present. The glass transition temperature is defined to be 190°C.
Document History