ASTM International - ASTM D2219-97
Standard Specification for Poly(Vinyl Chloride) Insulation for Wire and Cable, 60°C Operation
| Organization: | ASTM International |
| Publication Date: | 10 September 1997 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
scope:
1.1 This specification covers a thermoplastic insulation of poly(vinyl chloride) or the copolymer of vinyl chloride and vinyl acetate. This insulation is recommended for use at conductor temperatures not in excess of 60°C in wet or dry locations at a maximum voltage rating of 600 V for power and control circuits and 5000 V for series lighting circuits.
1.2 The values stated in inch-pound units are the standard. The values stated in parentheses are for information only.
Document History