ASTM International - ASTM D2220-02

Standard Specification for Poly(Vinyl Chloride) Insulation for Wire and Cable, 75°C Operation

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 March 2002
Status: inactive
Page Count: 2
ICS Code (Plastics and rubber insulating materials): 29.035.20
scope:

1.1 This specification covers a thermoplastic insulation of poly(vinyl chloride) or the copolymer of vinyl chloride and vinyl acetate.

1.2 This insulation is recommended for use in power and control circuits at temperatures not higher than 75°C. At a thickness of 15 mils (0.38 mm), application is limited to voltage ratings below 300 V, and to dry locations. At a thickness of 30 mils, the application range is widened to dry or wet applications, and to a voltage rating of 600 V.

1.3 Whenever two sets of values are presented, in different units, the values in the first set are the standard, while those in parentheses are for information only.

1.4 In many instances the insulation material cannot be tested unless it has been formed around a conductor or cable. Therefore, tests are done on insulated wire or cable in this specification solely to determine the relevant property of the insulation material and not to test the conductor or completed cable.

Document History

January 1, 2021
Standard Specification for Poly(Vinyl Chloride) Insulation for Wire and Cable, 75 °C Operation
1.1 This specification covers a thermoplastic insulation of poly(vinyl chloride) or the copolymer of vinyl chloride and vinyl acetate. 1.2 This insulation is recommended for use in power and control...
March 1, 2017
Standard Specification for Poly(Vinyl Chloride) Insulation for Wire and Cable, 75°C Operation
1.1 This specification covers a thermoplastic insulation of poly(vinyl chloride) or the copolymer of vinyl chloride and vinyl acetate. 1.2 This insulation is recommended for use in power and control...
August 1, 2011
Standard Specification for Poly(Vinyl Chloride) Insulation for Wire and Cable, 75°C Operation
1.1 This specification covers a thermoplastic insulation of poly(vinyl chloride) or the copolymer of vinyl chloride and vinyl acetate. 1.2 This insulation is recommended for use in power and control...
October 1, 2007
Standard Specification for Poly(Vinyl Chloride) Insulation for Wire and Cable, 75 °C Operation
This specification covers a thermoplastic poly(vinyl chloride) insulation for wire and cable at the prescribed temperature. This insulation is recommended for use in power and control circuits at the...
March 10, 2002
Standard Specification for Poly(Vinyl Chloride) Insulation for Wire and Cable, 75°C Operation
1.1 This specification covers a thermoplastic insulation of poly(vinyl chloride) or the copolymer of vinyl chloride and vinyl acetate. 1.2 This insulation is recommended for use in power and control...
ASTM D2220-02
March 10, 2002
Standard Specification for Poly(Vinyl Chloride) Insulation for Wire and Cable, 75°C Operation
1.1 This specification covers a thermoplastic insulation of poly(vinyl chloride) or the copolymer of vinyl chloride and vinyl acetate. 1.2 This insulation is recommended for use in power and control...
Advertisement