ASTM International - ASTM D7075-04

Standard Practice for Evaluating and Reporting Environmental Performance of Biobased Products (Withdrawn 2013)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 December 2004
Status: inactive
Page Count: 9
ICS Code (Product life-cycles): 13.020.60
significance And Use:

A schematic of the sequence of steps involved in development of a LCA is shown in Fig. 1. A life cycle assessment (LCA) consists of four independent elements (see Fig. 1), which have been... View More

scope:

1.1 Environmental performance shall be measured using the life-cycle assessment (LCA) approach. LCA is a "cradle-to-grave" approach that evaluates all stages in the life of a product, including raw material acquisition, product manufacture, transportation, use and ultimately, recycling (that is, "cradle to cradle" and waste management).

1.2 LCAs for biobased products shall be conducted and communicated in a similar manner, including consistent boundary conditions, functional units, environmental indicators, and reporting formats.

1.3 This practice is limited to environmental performance metrics and excludes other metrics such as those related to economics and social equity.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

ASTM D7075-04
December 1, 2004
Standard Practice for Evaluating and Reporting Environmental Performance of Biobased Products (Withdrawn 2013)
1.1 Environmental performance shall be measured using the life-cycle assessment (LCA) approach. LCA is a "cradle-to-grave" approach that evaluates all stages in the life of a product, including raw...
Advertisement