ASTM International - ASTM D2221-01

Standard Test Method for Creep Properties of Package Cushioning Materials

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 September 2001
Status: inactive
Page Count: 4
ICS Code (Packaging materials and accessories): 55.040
significance And Use:

This test method determines the extent and nature of cushion thickness change under static load. Creep data obtained by this test method are applicable to the cushion under the conditions of the... View More

scope:

1.1 This test method covers the determination of creep properties of package cushioning materials. It is applicable to materials available in bulk, sheet, or molded form used for the cushioning of articles during storage, handling, and shipment.

1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

October 1, 2021
Standard Test Method for Creep Properties of Package Cushioning Materials
1.1 This test method covers the determination of creep properties of package cushioning materials. It is applicable to materials available in bulk, sheet, or molded form used for the cushioning of...
April 1, 2015
Standard Test Method for Creep Properties of Package Cushioning Materials
1.1 This test method covers the determination of creep properties of package cushioning materials. It is applicable to materials available in bulk, sheet, or molded form used for the cushioning of...
January 1, 2010
Standard Test Method for Creep Properties of Package Cushioning Materials
1.1 This test method covers the determination of creep properties of package cushioning materials. It is applicable to materials available in bulk, sheet, or molded form used for the cushioning of...
September 10, 2001
Standard Test Method for Creep Properties of Package Cushioning Materials
1.1 This test method covers the determination of creep properties of package cushioning materials. It is applicable to materials available in bulk, sheet, or molded form used for the cushioning of...
ASTM D2221-01
September 10, 2001
Standard Test Method for Creep Properties of Package Cushioning Materials
This test method determines the extent and nature of cushion thickness change under static load. Creep data obtained by this test method are applicable to the cushion under the conditions of the...
Advertisement