ASTM International - ASTM D6034-96(2004)

Standard Test Method (Analytical Procedure) for Determining the Efficiency of a Production Well in a Confined Aquifer from a Constant Rate Pumping Test

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2004
Status: inactive
Page Count: 8
ICS Code (Hydraulic construction): 93.160
scope:

1.1 This test method describes an analytical procedure for determining the hydraulic efficiency of a production well in a confined aquifer. It involves comparing the actual drawdown in the well to the theoretical minimum drawdown achievable and is based upon data and aquifer coefficients obtained from a constant rate pumping test.

1.2 This analytical procedure is used in conjunction with the field procedure, Test Method D 4050.

1.3 Limitations- The limitations of the technique for determination of well efficiency are related primarily to the correspondence between the field situation and the simplifying assumption of this test method.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

June 1, 2020
Standard Practice for (Analytical Procedure) Determining the Efficiency of a Production Well in a Confined Aquifer from a Constant Rate Pumping Test
1.1 This practice describes an analytical procedure for determining the hydraulic efficiency of a production well in a confined aquifer. It involves comparing the actual drawdown in the well to the...
January 1, 2017
Standard Test Method (Analytical Procedure) for Determining the Efficiency of a Production Well in a Confined Aquifer from a Constant Rate Pumping Test
5.1 This test method allows the user to compute the true hydraulic efficiency of a pumped well in a confined aquifer from a constant rate pumping test. The procedures described constitute the only...
August 1, 2010
Standard Test Method (Analytical Procedure) for Determining the Efficiency of a Production Well in a Confined Aquifer from a Constant Rate Pumping Test
This test method allows the user to compute the true hydraulic efficiency of a pumped well in a confined aquifer from a constant rate pumping test. The procedures described constitute the only valid...
ASTM D6034-96(2004)
November 1, 2004
Standard Test Method (Analytical Procedure) for Determining the Efficiency of a Production Well in a Confined Aquifer from a Constant Rate Pumping Test
1.1 This test method describes an analytical procedure for determining the hydraulic efficiency of a production well in a confined aquifer. It involves comparing the actual drawdown in the well to...
October 10, 1996
Standard Test Method (Analytical Procedure) for Determining the Efficiency of a Production Well in a Confined Aquifer from a Constant Rate Pumping Test
1.1 This test method describes an analytical procedure for determining the hydraulic efficiency of a production well in a confined aquifer. It involves comparing the actual drawdown in the well to...
Advertisement