ASTM International - ASTM UOP212-05

Hydrogen Sulfide, Mercaptan Sulfur, and Carbonyl Sulfide in Hydrocarbon Gases by Potentiometric Titration

active
Buy Now
Organization: ASTM International
Publication Date: 1 February 2005
Status: active
Page Count: 25
scope:

This method is for determining hydrogen sulfide (H2S), mercaptan sulfur (RSH) and carbonyl sulfide (COS) in gaseous hydrocarbons and in typical liquefied petroleum gas (LPG) consisting of C3 and/or C4 hydrocarbons. Also covered is the determination of mercaptan sulfur in LPG which may contain a wide range of hydrocarbon types ranging from ethane to such gasoline boiling range hydrocarbons as pentane and hexane. Each sulfur type can be determined from less than 1 to several thousand mass-ppm sulfur (less than 0.1 to several thousand grains per 100 cu ft).

Document History

ASTM UOP212-05
February 1, 2005
Hydrogen Sulfide, Mercaptan Sulfur, and Carbonyl Sulfide in Hydrocarbon Gases by Potentiometric Titration
This method is for determining hydrogen sulfide (H2S), mercaptan sulfur (RSH) and carbonyl sulfide (COS) in gaseous hydrocarbons and in typical liquefied petroleum gas (LPG) consisting of C3 and/or...
July 25, 2002
Hydrogen Sulfide, Mercaptan Sulfur, and Carbonyl Sulfide in Hydrocarbon Gases by Potentiometric Titration
This method is for determining hydrogen sulfide, mercaptan sulfur and carbonyl sulfide in gaseous hydrocarbons and in liquefied petroleum gas (LPG) of ordinary properties. Also covered is the...
July 25, 2002
Hydrogen Sulfide, Mercaptan Sulfur, and Carbonyl Sulfide in Hydrocarbon Gases by Potentiometric Titration
This method is for determining hydrogen sulfide, mercaptan sulfur and carbonyl sulfide in gaseous hydrocarbons and in liquefied petroleum gas (LPG) of ordinary properties. Also covered is the...
July 25, 2002
Hydrogen Sulfide, Mercaptan Sulfur and Carbonyl Sulfide in Hydrocarbon Gases by Potentiometric Titration
This method is for determining hydrogen sulfide, mercaptan sulfur and carbonyl sulfide in gaseous hydrocarbons and in liquefied petroleum gas (LPG) of ordinary properties. Also covered is the...
Advertisement