ASTM International - ASTM F2446-04

Standard Classification for Hierarchy of Equipment Identifiers and Boundaries for Reliability, Availability, and Maintainability (RAM) Performance Data Exchange

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 December 2004
Status: inactive
Page Count: 25
ICS Code (IT applications in industry): 35.240.50
ICS Code (General standards related to shipbuilding and marine structures): 47.020.01
scope:

1.1 This classification is to serve as an international standard for marine equipment nomenclature, taxonomy, hierarchical data structure, unique identifiers, and boundary definition for the consistent acquisition and exchange of equipment RAM performance data. The standard addresses the classification of mechanical and software products.

1.2 RAM in an acronym for Reliability, Availability, Maintainability where:

1.2.1 Reliability is the probability that an item can perform a required function under given conditions for a given time interval (t1, t2). It is generally assumed that the item is in a state to perform this required function at the beginning of the time interval.

1.2.2 Availability is the probability that an item is in a state to perform a required function under given conditions at a given instant of time, assuming that the required external resources are provided.

1.2.3 Maintainability is the probability that a given active maintenance action, for an item under given conditions of use can be carried out within a stated time interval, when the maintenance is performed under stated conditions and using stated procedures and resources.

This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory requirements prior to use.

Document History

April 1, 2026
Standard Classification for Hierarchy of Equipment Identifiers and Boundaries for Reliability, Availability, and Maintainability (RAM) Performance Data Exchange
1.1 This classification is to serve as an international standard for marine equipment nomenclature, taxonomy, hierarchical data structure, unique identifiers, and boundary definition for the...
December 1, 2018
Standard Classification for Hierarchy of Equipment Identifiers and Boundaries for Reliability, Availability, and Maintainability (RAM) Performance Data Exchange
1.1 This classification is to serve as an international standard for marine equipment nomenclature, taxonomy, hierarchical data structure, unique identifiers, and boundary definition for the...
May 1, 2010
Standard Classification for Hierarchy of Equipment Identifiers and Boundaries for Reliability, Availability, and Maintainability (RAM) Performance Data Exchange
1.1 This classification is to serve as an international standard for marine equipment nomenclature, taxonomy, hierarchical data structure, unique identifiers, and boundary definition for the...
ASTM F2446-04
December 1, 2004
Standard Classification for Hierarchy of Equipment Identifiers and Boundaries for Reliability, Availability, and Maintainability (RAM) Performance Data Exchange
1.1 This classification is to serve as an international standard for marine equipment nomenclature, taxonomy, hierarchical data structure, unique identifiers, and boundary definition for the...
Advertisement