ASTM International - ASTM D2249-01
Standard Test Method for Predicting the Effect of Weathering on Face Glazing and Bedding Compounds on Metal Sash (Withdrawn 2002)
| Organization: | ASTM International |
| Publication Date: | 10 June 2001 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Binders. Sealing materials): | 91.100.50 |
scope:
1.1 This test method covers an accelerated procedure for predicting the effect of weathering on adhesion, surface cracking and peeling, deep bead cracking, oil exudation, and wrinkling of face glazing or bedding compounds, or both, intended for exterior use on steel, aluminum, or other metal sash.
1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.
1.3 The committee with jurisdiction over this standard is not aware of any equivalent standard published by other ASTM committees, ISO or any other standards organizations.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History