ASTM International - ASTM D2271-94(1999)e1
Standard Test Method for Preliminary Examination of Hydraulic Fluids (Wear Test) (Withdrawn 2004)
| Organization: | ASTM International |
| Publication Date: | 10 February 2000 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Hydraulic fluids): | 75.120 |
scope:
1.1 This test method covers a constant volume high-pressure vane pump test procedure for indicating the wear preventative characteristics of petroleum and non-petroleum hydraulic fluids.
1.2 The values stated in either acceptable metric units or in other units shall be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system must be used independently of the other, without combining values in any way.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For specific hazard statements, see Notes 5, 11, and 21.
Document History