ASTM International - ASTM D2281-68(1997)

Standard Test Method for Evaluation of Wetting Agents by the Skein Test

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 September 1997
Status: inactive
Page Count: 3
ICS Code (Surface active agents): 71.100.40
scope:

1.1 This method 2,3 covers the determination of the efficiency of ordinary commercial wetting agents as defined in Definitions D459. This method is applicable under limited and controlled conditions, but does not necessarily yield information correlating with specific end uses.

1.2 This standard may involve hazardous materials, operations, and equipment. This standard does not purport to address all of the safety problems associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.>

Document History

January 1, 2024
Standard Test Method for Evaluation of Wetting Agents by the Skein Test
1.1 This test method2,3 covers the determination of the efficiency of ordinary commercial wetting agents as defined in Terminology D459. This test method is applicable under limited and controlled...
July 1, 2016
Standard Test Method for Evaluation of Wetting Agents by the Skein Test
1.1 This test method2,3 covers the determination of the efficiency of ordinary commercial wetting agents as defined in Terminology D459. This test method is applicable under limited and controlled...
September 1, 2010
Standard Test Method for Evaluation of Wetting Agents by the Skein Test
1.1 This test method , covers the determination of the efficiency of ordinary commercial wetting agents as defined in Terminology D459. This test method is applicable under limited and controlled...
May 1, 2005
Standard Test Method for Evaluation of Wetting Agents by the Skein Test
This test method covers the determination of the efficiency of ordinary commercial wetting agents using the skein test. It is applicable under limited and controlled conditions, but does not...
ASTM D2281-68(1997)
September 10, 1997
Standard Test Method for Evaluation of Wetting Agents by the Skein Test
1.1 This method 2,3 covers the determination of the efficiency of ordinary commercial wetting agents as defined in Definitions D459. This method is applicable under limited and controlled conditions,...
Advertisement